The NLW200-16 is an axial-leaded aluminum electrolytic capacitor with a capacitance of 200 µF and a rated voltage of 16 Vdc. It operates from -40 °C to +105 °C, with a maximum ESR of 1.7 Ω at 85 °C and a nominal ripple current of 0.270 A at 120 Hz. The case measures 0.40 inches in diameter and 0.94 inches in length. It meets a load life of 1,000 hours at 105 °C with a capacitance change of ±20%, ESR doubling to 200% of limit, and leakage current doubling to 200% of limit. Vibration resistance is specified from 10 to 55 Hz at 10 g max in each plane. Capacitance tolerance is -10% to +75%. Leakage current for voltages ≥25 Vdc follows 0.2√CV + 2 µA. The unit features an epoxy end seal. Ripple current derating factors apply per ambient temperature and frequency as defined in the specified tables.
200µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 200UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW200-16 | NLW200-16-ND | NLW200-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |