NLW4-50 is an axial leaded aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 4 µF, ESR of 50.0 Ω at 120 Hz, and ripple current of 0.034 A at 85 °C. It measures 0.28 inches in diameter and 0.57 inches in length. The part operates within a temperature range of -40 °C to +105 °C and meets a load life specification of 1,000 hours at 105 °C with maximum shifts of ±20% in capacitance, 200% in ESR, and 200% in leakage current. Vibration resistance is certified at 10 to 55 Hz with 0.06 inch amplitude and 10 g max in each plane.
4µF 50V Aluminum Electrolytic Capacitors Axial, Can 50Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 4UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW4-50 | NLW4-50-ND | NLW4-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4 microF | 4 microF | 4 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |