The NLW25-50 is an axial-leaded aluminum electrolytic capacitor with a rated voltage of 50 Vdc and a capacitance of 25 µF. It has a maximum ESR of 8.0 Ω at 85 °C and a ripple current rating of 0.090 A at 120 Hz. The capacitor measures 0.34 inches in diameter and 0.81 inches in length. It operates within a temperature range of -40 °C to +105 °C and has a load life of 1,000 hours at +105 °C with a capacitance change of ±20% and ESR change of up to 200% of limit. Vibration resistance is specified from 10 to 55 Hz at 10 g max in each plane.
25µF 50V Aluminum Electrolytic Capacitors Axial, Can 8Ohm 1000 Hrs @ 105°C
CAP ALUM 25UF 50V AXIAL
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW25-50 | 338-3581-ND | NLW25-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |