The NLW25-25 is an axial-leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 25 µF. It has a maximum ESR of 10.6 Ω at 120 Hz and a ripple current rating of 0.082 A at 85 °C. The case size is 0.32 inches in diameter by 0.69 inches in length. It operates within a temperature range of -40 °C to +105 °C and meets load and shelf life specifications of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR increase up to 200% of the limit. Vibration resistance is specified from 10 to 55 Hz at 10 g max in each plane.
25µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.6Ohm 1000 Hrs @ 105°C
Win Source Part Number: 984505-NLW25-25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NLW
Package: Bulk
Applications: General Purpose
Standard Package: 25
Capacitance: 25 µF
Tolerance: -10%, +75%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 10.6Ohm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.320" Dia x 0.690" L (8.13mm x 17.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-NLW25-25,338-35
CAP ALUM 25UF 25V AXIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NLW25-25 | 338-3580-ND | 984505-NLW25-25 | NLW25-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |