The NLW4-25 is an axial leaded aluminum electrolytic capacitor with a capacitance of 4 µF and a rated voltage of 25 Vdc. It has a maximum ESR of 50.0 Ω at 120 Hz and 120 Hz ripple current of 0.034 A, with a case size of 0.28 x 0.57 inches. The part operates within a temperature range of -40 °C to +105 °C, has a capacitance tolerance of -10% to +75%, and meets load and shelf life requirements of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR increase to 200% of limit. Vibration resistance is specified from 10 to 55 Hz at 0.06 inches and 10 g max in each plane.
Datasheet Summary Powered by GS/AI
The NLW4-25 is an axial leaded aluminum electrolytic capacitor with a capacitance of 4 µF and a rated voltage of 25 Vdc. It has a maximum ESR of 50.0 Ω at 120 Hz and 120 Hz ripple current of 0.034 A, with a case size of 0.28 x 0.57 inches. The part operates within a temperature range of -40 °C to +105 °C, has a capacitance tolerance of -10% to +75%, and meets load and shelf life requirements of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR increase to 200% of limit. Vibration resistance is specified from 10 to 55 Hz at 0.06 inches and 10 g max in each plane.