The NLW12-150 is an axial-leaded aluminum electrolytic capacitor rated for 150 Vdc, with a capacitance of 12 µF, a maximum ESR of 17 Ω at 120 Hz, and a rated ripple current of 0.100 A. It measures 0.40 inches in diameter and 1.06 inches in length. The part operates within a temperature range of -40 °C to +105 °C and meets a load life of 1,000 hours at 105 °C with capacitance change within ±20% and ESR increase up to 200% of limit. Vibration endurance is specified for 10 to 55 Hz with 0.06 inch amplitude and 10 g maximum, applied for 2 hours in each plane. The product is designed for industrial applications requiring resistance to vibration and extended temperature operation.
12µF 150V Aluminum Electrolytic Capacitors Axial, Can 17Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 12UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW12-150 | NLW12-150-ND | NLW12-150 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12 microF | 12 microF | 12 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |