NLW2-150 is an axial leaded aluminum electrolytic capacitor with a capacitance of 2 µF and a rated voltage of 150 Vdc. It has a maximum ESR of 100 Ω at 120 Hz and a nominal ripple current of 0.028 A at 85 °C. The capacitor measures 0.28 inches in diameter and 0.57 inches in length. It operates within a temperature range of -40 °C to +105 °C and complies with a load life of 1,000 hours at 105 °C, with capacitance change within ±20% and ESR and leakage current doubling from initial limits. Vibration resistance is specified from 10 to 55 Hz with 0.06 inch displacement and 10 g max, applied in each plane.
2µF 150V Aluminum Electrolytic Capacitors Axial, Can 100Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 2UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW2-150 | NLW2-150-ND | NLW2-150 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |