The NR301R122M025FK2 is a switching power grade radial aluminum electrolytic capacitor for high ripple-current applications, with a 25 Vdc rating, 1200 µF capacitance, and a tolerance of ±10% +50%. It has an ultra-low ESR of 75 mΩ at 25°C and 32 mΩ at 85°C, supporting a ripple current of 2.59 A at 85°C and 20 kHz. The part features a 2-lead configuration, measures 0.65 in x 1.48 in, and is insulated with PVC. It shares the series' -55°C to 105°C temperature range, 4000-hour load life at full load, and 12 to 16 nH series inductance. The component is RoHS compliant and designed to replace multiple smaller capacitors in output stages of switching power supplies.
Datasheet Summary Powered by GS/AI
The NR301R122M025FK2 is a switching power grade radial aluminum electrolytic capacitor for high ripple-current applications, with a 25 Vdc rating, 1200 µF capacitance, and a tolerance of ±10% +50%. It has an ultra-low ESR of 75 mΩ at 25°C and 32 mΩ at 85°C, supporting a ripple current of 2.59 A at 85°C and 20 kHz. The part features a 2-lead configuration, measures 0.65 in x 1.48 in, and is insulated with PVC. It shares the series' -55°C to 105°C temperature range, 4000-hour load life at full load, and 12 to 16 nH series inductance. The component is RoHS compliant and designed to replace multiple smaller capacitors in output stages of switching power supplies.