The Type PSU PSU10865 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 108-130 µF and a rated voltage of 165 Vac. It is housed in a round rugged bakelite case with a diameter of 2 inches and a length of 3 3/8 inches. The capacitor meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. Operating temperature ranges from -40 ºC to 65 ºC, with an operating frequency of 50 Hz to 60 Hz. Packaging includes dual quick-connect terminals and optional mounting brackets or bleeder resistors with 1/4" terminals.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1037411-PSU10865
Packaging: Bulk
Voltage Rating: 165V
Applications: Motor Start
Height - Seated (Max): 3.375" (85.73mm)
Mounting: Chassis Mount
Capacitance: 108μF
Tolerance: -0%, +20%
Polarization: Bi-Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 65°C
Dimension: Radial, Can - QC Terminals
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 108µF 165V
108µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 108UF 165V QC TERM
CAP ALUM 108UF 20% 165V QC TERM
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU10865 | 1037411-PSU10865 | 2002-PSU10865 | PSU10865-ND | 192-PSU10865 | PSU10865 |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - PSU10865 | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | CAP ALUM 108UF 165V QC TERM | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 C (-40 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 108 microF | 108 microF | 108 microF | 108 microF | 108 microF | 108 microF |
| WVAC | 165 volts | 165 volts | 165 volts |