The NLW3-50 is an axial-leaded aluminum electrolytic capacitor with a capacitance of 3 µF, a rated voltage of 50 Vdc, a maximum ESR of 67 Ω at 85 ºC, and a nominal ripple current of 0.030 A at 120 Hz. It has a case size of 0.28 x 0.57 inches. The part operates within a temperature range of -40 ºC to +105 ºC, with a capacitance tolerance of -10% to +75%. It meets a load life specification of 1,000 hours at 105 ºC and withstands vibration from 10 to 55 Hz at up to 10 g max in each plane.
3µF 50V Aluminum Electrolytic Capacitors Axial, Can 67Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 3UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW3-50 | NLW3-50-ND | NLW3-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3 microF | 3 microF | 3 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |