The NLW20-25 is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 20 µF, featuring a maximum ESR of 13.3 Ω at 85 °C and a ripple current rating of 0.063 A at 120 Hz. It measures 0.28 inches in diameter and 0.57 inches in length, operates within a temperature range of -40 °C to +105 °C, and complies with a capacitance tolerance of -10 % to +75 %. Load life and shelf life are rated for 1,000 hours at 105 °C with a maximum change of ±20 % in capacitance and 200 % increase in ESR and DCL. The part supports vibration up to 55 Hz with 10 g maximum amplitude in each plane.
20µF 25V Aluminum Electrolytic Capacitors Axial, Can 13.3Ohm 1000 Hrs @ 105°C
CAP ALUM 20UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW20-25 | 338-3579-ND | NLW20-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |