The PSU1830 is an aluminum electrolytic AC motor start capacitor with a capacitance range of 18-22 µF and a rated voltage of 330 Vac. It is constructed in a round rugged bakelite case, measures 4 inches in diameter and 3 3/8 inches in length, and operates at 50 Hz to 60 Hz with a temperature range of -40 ºC to 65 ºC. The part meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
20µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 18µF 330V
CAP ALUM 20UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU1830 | PSU1830-ND | 2002-PSU1830 | PSU1830 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 18 microF | 20 microF | 18 microF | 20 microF |
| WVAC | 330 volts |