The NLW5-150 is an axial leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 5 µF, 200 mΩ ESR at 85 °C, and a nominal ripple current of 0.049 A at 120 Hz. It has a case size of 0.34 x 0.88 inches and operates within a temperature range of -40 °C to +105 °C. The part meets a load life of 1,000 hours at 105 °C with capacitance change ≤ ±20%, ESR ≤ 200% of limit, and DCL ≤ 200% of limit. Vibration resistance is certified at 10 to 55 Hz with 0.06 inch amplitude and 10 g maximum, applied for 2 hours in each plane.
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 40Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 5UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW5-150 | NLW5-150-ND | NLW5-150 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |