The Type PSU PSU10830B is a non-polarized aluminum electrolytic AC motor start capacitor rated for 330 Vac, with a capacitance range of 108-130 µF. It is housed in a round rugged bakelite case measuring 7 inches in length and 2 1/16 inches in diameter. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 108µF 330V
108µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 108UF 20% 330V QC TERM
ALUMINUM ELECTROLYTIC CAPACITOR 108-130UF 330V, 20%, QC, CAPACITANCE:108UF, VOLTAGE RATING:330VAC, PRODUCT RANGE:PSU SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, POLARITY:BI-POLAR [NON-POLAR] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU10830B | 2002-PSU10830B | 338-2769-ND | PSU10830B | 17462381 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 108 microF | 108 microF | 108 microF | 108 microF | 108 to 130 microF |
| WVAC | 330 volts |