The PF172V500EF2B is a 500 Vdc aluminum electrolytic photoflash capacitor designed for high-energy, long-life applications, capable of over 100,000 full discharges. It has a capacitance of 1700 µF with a tolerance of -10% to +20%, an ESR of 0.117 Ω at +25 °C and 120 Hz, and operates within a temperature range of -20 °C to 55 °C. The part is housed in a screw-terminal case with dimensions of 1.774 in diameter, 5.687 in length, and 0.750 in terminal spacing, weighing 10.5 oz (297.7 g). It features an insulated case with a high post terminal style (B) and meets the series specifications for leakage current, dissipation factor, and vibration and shelf life tests.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PF172V500EF2B | 2002-PF172V500EF2B | PF172V500EF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1700 microF | 1700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |