The PSU13035A is a non-polarized aluminum electrolytic AC motor start capacitor rated for 220/250 Vac, with a capacitance range of 130 to 156 µF. It is housed in a round rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. The capacitor operates between -40 °C and 65 °C, supports 50 Hz to 60 Hz frequencies, and meets EIA RS-463 Type 2 and UL E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 130µF 250V
130µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 130UF 250V QC TERM
CAP ALUM 130UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU13035A | 2002-PSU13035A | 338-2759-ND | 192-PSU13035A | PSU13035A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | CAP ALUM 130UF 250V QC TERM | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | |
| WVAC | 250 volts |