The NLW200-25 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended operating temperatures and resistance to vibration. It has a capacitance of 200 µF, a rated voltage of 25 Vdc, and a maximum ESR of 1.30 Ω at 85 ºC. The capacitor measures 0.40 x 1.06 inches and supports a ripple current of 0.320 A at 120 Hz. It operates from −40 ºC to +105 ºC, with a load life of 1,000 hours at 105 ºC and a shelf life of 1,000 hours at 105 ºC. Capacitance tolerance is −10% to +75%, and leakage current follows the formula 0.2√CV + 2 µA. Vibration resistance is specified up to 55 Hz at 10 g max in each plane.
200µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 200UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW200-25 | NLW200-25-ND | NLW200-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |