The Type PSU PSU16115 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 161-193 µF and a rated voltage of 110/125 Vac, housed in a round bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. It operates within a temperature range of -40 °C to 65 °C and is rated for 50 Hz to 60 Hz operation. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL E128034. Optional bleeder resistors and mounting brackets are available.
161µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 161µF 125V
CAP ALUM 161UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU16115 | 338-2745-ND | 2002-PSU16115 | PSU16115 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 161 microF | 161 microF | 161 microF | 161 microF |
| WVAC | 125 volts |