The NLW25-100 is an axial leaded aluminum electrolytic capacitor with a rated voltage of 100 Vdc and capacitance of 25 µF, featuring an ESR maximum of 8.0 Ω at 120 Hz and a nominal ripple current of 0.133 A at 85 °C. It has a case size of 0.40 x 1.06 inches and operates within a temperature range of -40 °C to +105 °C. The capacitor meets a load life of 1,000 hours at 105 °C with capacitance change ≤ ±20%, ESR increase ≤ 200% of limit, and DCL increase ≤ 200% of limit. Vibration resistance is specified for 10 to 55 Hz at 0.06 inches and 10 g max in each plane. The capacitor uses an epoxy end seal and is designed for industrial applications requiring extended temperature performance and vibration resistance.
25µF 100V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 25UF 100V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW25-100 | NLW25-100-ND | NLW25-100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |