The PSU12465 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 124-149 µF and a rated voltage of 165 Vac. It is housed in a round rugged bakelite case with a case diameter of 2 inches and a length of 3 3/8 inches. The capacitor operates at 50 Hz to 60 Hz, has a maximum power factor of 10%, and functions within a temperature range of -40 °C to 65 °C. It meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034. Optional bleeder resistors and mounting brackets are available.
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSU12465 | PSU12465 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 124 microF | 124 microF |
| WVAC | 165 volts |