The NLW100-25 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended temperature operation and resistance to vibration. It operates from -40 °C to +105 °C with a rated voltage of 25 Vdc and a capacitance of 100 µF. The part has a maximum ESR of 2.70 Ω at 85 °C and a nominal ripple current of 0.195 A at 120 Hz. Its dimensions are 0.40 inches in diameter by 0.88 inches in length. It meets a load life specification of 1,000 hours at 105 °C with a capacitance change of ±20%, ESR increase of up to 200% of limit, and DCL increase of up to 200% of limit. The capacitor also meets shelf life requirements under the same aging conditions and complies with vibration testing from 10 to 55 Hz at 0.06 inches amplitude and 10 g max, for two hours in each plane.
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 100UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW100-25 | 338-4138-ND | NLW100-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |