The NLW8-50 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring low DCL and ESR, extended temperature operation from -40°C to +105°C, and resistance to vibration. It has a rated voltage of 50 Vdc and a capacitance of 8 µF. The part measures 0.28 inches in diameter and 0.69 inches in length, with a maximum ESR of 25.0 Ω at 120 Hz and a rated ripple current of 0.046 A at 85°C. It complies with a load life specification of 1,000 hours at 105°C, with a capacitance change of ±20% and ESR increase up to 200% of the limit. The capacitor features an epoxy end seal and is suitable for applications demanding extended shelf and operational life under thermal stress.
8µF 50V Aluminum Electrolytic Capacitors Axial, Can 25Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 8UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW8-50 | NLW8-50-ND | NLW8-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8 microF | 8 microF | 8 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |