The NLW125-50 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended temperature performance and resistance to vibration. It operates within a temperature range of -40°C to +105°C with a rated voltage of 50 Vdc and a capacitance of 125 µF. Its maximum ESR at 85°C is 1.6 Ω at 120 Hz, with a rated ripple current of 0.310 A. The capacitor has a case size of 0.40 x 1.57 inches and uses an epoxy end seal. It meets load and shelf life specifications of 1,000 hours at 105°C, with allowable capacitance change of ±20% and ESR and DCL increases up to 200% of limit. Vibration resistance is specified from 10 to 55 Hz with 0.06 inch amplitude and 10 g max in each plane.
125µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 125UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW125-50 | NLW125-50-ND | NLW125-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 125 microF | 125 microF | 125 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |