The PF901V500EJ2B is an aluminum electrolytic capacitor designed for high-energy photoflash applications, with a rated voltage of 500 Vdc and a capacitance of 900 µF. It features screw terminals in a high-post B configuration, measures 44 mm in diameter and 92 mm in length, and supports a minimum of 100,000 full discharges. The capacitor operates within a temperature range of -20 °C to 55 °C, has a maximum dissipation factor of 15% at 120 Hz and 25 °C, and a maximum ESR of 0.221 Ω at 25 °C. Its energy density is 1 joule per cm³, and it conforms to the Type PF series specification for long-life photoflash use with a capacitance tolerance of -10% to +20%.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PF901V500EJ2B | 2002-PF901V500EJ2B | PF901V500EJ2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 900 microF | 900 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |