The NLW100-50 is an axial-leaded aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 100 µF, a maximum ESR of 2.0 Ω at 120 Hz, and a ripple current rating of 0.250 A at 85 ºC. It measures 0.40 inches in diameter and 1.32 inches in length. The part operates across a temperature range of -40 ºC to +105 ºC, complies with a capacitance tolerance of -10% to +75%, and meets a load life specification of 1,000 hours at 105 ºC with ±20% capacitance change and 200% ESR increase. Vibration resistance is certified for 10 to 55 Hz at 10 g max in each plane.
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 2Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 100UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW100-50 | 338-4139-ND | NLW100-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |