The NR301R222M020FQ2 is a 2200 µF, 20 Vdc aluminum electrolytic capacitor with ultra-low ESR and high ripple-current capability, designed for switching power supply output filtering. It features a two-lead radial package with a 0.65 in diameter and 1.48 in height, and has a maximum ESR of 77 mΩ at 25°C and a rated ripple current of 3.96 A at 85°C. The capacitor operates from -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load, meeting RoHS compliance. It replaces multiple lower-capacitance capacitors and exhibits more than 90% capacitance retention at -40°C.
Datasheet Summary Powered by GS/AI
The NR301R222M020FQ2 is a 2200 µF, 20 Vdc aluminum electrolytic capacitor with ultra-low ESR and high ripple-current capability, designed for switching power supply output filtering. It features a two-lead radial package with a 0.65 in diameter and 1.48 in height, and has a maximum ESR of 77 mΩ at 25°C and a rated ripple current of 3.96 A at 85°C. The capacitor operates from -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load, meeting RoHS compliance. It replaces multiple lower-capacitance capacitors and exhibits more than 90% capacitance retention at -40°C.