The NHR451M150JB0C is a 450 µF, 150 Vdc aluminum electrolytic capacitor in a 1×3 inch stainless steel case, designed for high-temperature operation up to 150 °C with no voltage derating. It features a near-hermetic seal, rugged construction rated for 80g vibration when mounted in the JK case, and a 3000-hour load life at rated voltage and temperature. The capacitor has a capacitance tolerance of ±20%, a leakage current of ≤0.004 CV µA at 25 °C, and an ESR of 0.427 Ω at 120 Hz. Ripple current capability is 0.94 A at 150 °C case temperature. Terminals are 18 AWG copper wire with tin-lead electroplate, and the component meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR451M150JB0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |