The PSU12435A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 124-149 µF and a rated voltage of 220/250 Vac. It is housed in a round rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 and is listed under UL file no. E128034.
124µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 124µF 250V
CAP ALUM 124UF 20% 250V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU12435A | PSU12435A-ND | 2002-PSU12435A | PSU12435A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 124 microF | 124 microF | 124 microF | 124 microF |
| WVAC | 250 volts |