The NR301R392M016FQ2 is a two-lead radial aluminum electrolytic capacitor for high ripple current and low ESR in switching power supplies, with a capacitance of 3900 µF, a voltage rating of 16 Vdc, and a maximum ESR of 75 mΩ at 120 Hz and 32 mΩ at 20 kHz. It supports a ripple current of 3.97 A at 85°C, operates from -55°C to 105°C, and has a 4000-hour load life at full load at 85°C. The case dimensions are 0.65 x 1.48 inches (16.5 x 37.5 mm) with an insulated epoxy end seal. The part is RoHS compliant and marked as discontinued.
Datasheet Summary Powered by GS/AI
The NR301R392M016FQ2 is a two-lead radial aluminum electrolytic capacitor for high ripple current and low ESR in switching power supplies, with a capacitance of 3900 µF, a voltage rating of 16 Vdc, and a maximum ESR of 75 mΩ at 120 Hz and 32 mΩ at 20 kHz. It supports a ripple current of 3.97 A at 85°C, operates from -55°C to 105°C, and has a 4000-hour load life at full load at 85°C. The case dimensions are 0.65 x 1.48 inches (16.5 x 37.5 mm) with an insulated epoxy end seal. The part is RoHS compliant and marked as discontinued.