The NLW10-16 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended operating temperatures and resistance to vibration. It has a rated voltage of 16 Vdc with a 20 Vdc surge rating, a capacitance of 10 µF, a maximum ESR of 16.6 Ω at 85 °C, and a nominal ripple current of 0.062 A at 120 Hz. The case dimensions are 0.28 inches in diameter by 0.57 inches in length. It operates within a temperature range of -40 °C to +105 °C and meets a load life specification of 1,000 hours at +105 °C with ±20% capacitance change and 200% ESR increase. The capacitance tolerance is -10% to +75%.
10µF 16V Aluminum Electrolytic Capacitors Axial, Can 26.5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 10UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW10-16 | NLW10-16-ND | NLW10-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |