The NLW15-16 is an axial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 15 µF, featuring a maximum ESR of 17.7 Ω at 120 Hz and a nominal ripple current of 0.056 A at 85 °C. It measures 0.28 inches in diameter and 0.57 inches in length. The part operates within a temperature range of -40 °C to +105 °C and complies with a capacitance tolerance of -10% to +75%. Load and shelf life tests after 1,000 hours at 105 °C specify a maximum capacitance change of ±20%, ESR increase to 200% of limit, and DCL increase to 200% of limit. Vibration resistance is qualified to 10 to 55 Hz at 0.06 inches and 10 g max for 2 hours in each plane.
15µF 16V Aluminum Electrolytic Capacitors Axial, Can 17.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 15UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW15-16 | NLW15-16-ND | NLW15-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |