The NR301R272M010EN2 is a radial aluminum electrolytic capacitor from the 300/301 series, designed for switching power supply outputs and UPS battery stiffening with ultra-low ESR and high ripple current capability. It has a 2-lead configuration, capacitance of 2700 µF, rated voltage of 10 Vdc, and an ESR of 111 mΩ at 25°C. The unit measures 0.51 inches in diameter by 1.38 inches in length with a 5.08 mm lead spacing and 18 AWG leads. It supports a temperature range of -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and maintains over 90% capacitance at -40°C. Ripple current rating is 2.28 A at 120 Hz and 2.28 A at 20 kHz. The case is insulated with epoxy end seal and features a polyester insulation wrapper.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R272M010EN2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |