The NR301R102M010EG2 is a 1000 µF, 10 Vdc aluminum electrolytic capacitor with a 10% +50% tolerance, 20 kHz ESR of 77 mΩ, and rated for 1.80 A ripple current at 85°C. It features a 0.51 x 0.85 inch insulated case, three leads, epoxy end seal, and operates from -55°C to 105°C. The part is designed for switching power supply outputs, with a 4000-hour load life at 85°C and series inductance of 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The NR301R102M010EG2 is a 1000 µF, 10 Vdc aluminum electrolytic capacitor with a 10% +50% tolerance, 20 kHz ESR of 77 mΩ, and rated for 1.80 A ripple current at 85°C. It features a 0.51 x 0.85 inch insulated case, three leads, epoxy end seal, and operates from -55°C to 105°C. The part is designed for switching power supply outputs, with a 4000-hour load life at 85°C and series inductance of 12 to 16 nH.