The NR301R182M016EN2 is a switching power grade radial aluminum electrolytic capacitor from the 301R series, designed for high ripple current and low ESR in power supply output applications. It features a 2-lead configuration, a rated voltage of 16 Vdc, a capacitance of 1800 µF, and a capacitance tolerance of ±20%. The part has an ESR of 122 mΩ at 25°C and supports a ripple current of 2.21 A at 85°C. It measures 0.51 inches in diameter and 1.38 inches in length, with a lead spacing of 5.00 mm. The capacitor operates across a temperature range of -55°C to +105°C and has a load life of 2000 hours at full load and 85°C, as it is under 0.77 inches in diameter. The case is insulated with polyester and epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R182M016EN2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |