Cornell Dubilier Aluminum Electrolytic NR301R332M010ER2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NR301R332M010ER2 is a 3300 µF, 10 Vdc aluminum electrolytic capacitor with a 20% tolerance, low ESR, and a rated ripple current of 2.41 A at 120 Hz and 3.69 A at 20 kHz. It features a 0.51 x 1.73-inch insulated case, three leads for rugged mounting, and operates from -55°C to +105°C with a 4000-hour load life at 85°C under full load. The capacitor has an ESR of 75 mΩ at 25°C and 32 mΩ at 85°C, and series inductance of 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The NR301R332M010ER2 is a 3300 µF, 10 Vdc aluminum electrolytic capacitor with a 20% tolerance, low ESR, and a rated ripple current of 2.41 A at 120 Hz and 3.69 A at 20 kHz. It features a 0.51 x 1.73-inch insulated case, three leads for rugged mounting, and operates from -55°C to +105°C with a 4000-hour load life at 85°C under full load. The capacitor has an ESR of 75 mΩ at 25°C and 32 mΩ at 85°C, and series inductance of 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - NR301R332M010ER2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
NR301R332M010ER2
Aluminum Electrolytic NR301R332M010ER2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number NR301R332M010ER2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details