The PSU14515 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 110/125 Vac with a capacitance range of 145-174 µF. It measures 1 inch in diameter and 2 3/4 inches in length, operates from -40 ºC to 65 ºC, and complies with EIA RS-463 Type 2 and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 145µF 125V
145µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 145UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU14515 | 2002-PSU14515 | 338-3343-ND | PSU14515 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 145 microF | 145 microF | 145 microF | 145 microF |
| WVAC | 125 volts |