The NR301152U6R3FN2 is a radial aluminum electrolytic capacitor for switching power supply output filtering, with a capacitance of 1500 µF, a voltage rating of 6.3 Vdc, and a capacitance tolerance of -10 to +75%. It has an ultra-low ESR of 105 mΩ at 120 Hz and 50 mΩ at 20 kHz, and supports a ripple current of 2.00 A at 85 °C. It features three leads for rugged mounting, a diameter of 0.65 inches, and a height of 1.32 inches. The capacitor is rated for a temperature range of -55 °C to 105 °C and has a 4000-hour load life at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301152U6R3FN2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |