The PSU12465A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 124-149 µF and a rated voltage of 165 Vac. It is housed in a round bakelite case with a diameter of 1 7/16 inches and a length of 2 3/4 inches. The capacitor operates at 50-60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 and UL E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 124µF 165V
124µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 124UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU12465A | 2002-PSU12465A | PSU12465A-ND | PSU12465A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 124 microF | 124 microF | 124 microF | 124 microF |
| WVAC | 165 volts |