The PSU14565 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 145-174 µF and a rated voltage of 165 Vac. It is housed in a round rugged bakelite case with a diameter of 2 inches and a length of 3 3/8 inches. The capacitor operates within a temperature range of -40 ºC to 65 ºC and meets EIA RS-463 Type 2 standards. It is listed under UL file no. E128034 and is designed for 50-60 Hz applications with a maximum power factor of 10% (12% for ≤30 µF). Optional bleeder resistors and mounting brackets are available.
145µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 145µF 165V
CAP ALUM 145UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU14565 | PSU14565-ND | 2002-PSU14565 | PSU14565 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 145 microF | 145 microF | 145 microF | 145 microF |
| WVAC | 165 volts |