The NR301681U6R3EM2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a 13.0 mm diameter, 28.0 mm length, and 5.0 mm lead spacing. It is rated for 6.3 Vdc, has a capacitance of 680 µF with a tolerance of -10% to +75%, and a maximum ESR of 231 mΩ at 25°C and 150 mΩ at 85°C. Ripple current capability is 1.16 A at 120 Hz and 1.44 A at 20 kHz. The capacitor operates from -55°C to +105°C and has a 4000-hour load life at 85°C under full load. It features an epoxy end seal and non-RoHS compliance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301681U6R3EM2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |