The NR301R332M016FF2 is a radial aluminum electrolytic capacitor from the 300/301 series, designed for switching power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 78 mΩ at 25°C and a rated ripple current of 3.78 A at 85°C. The capacitor has a rated voltage of 16 Vdc, a capacitance of 3300 µF with a tolerance of ±20%, and operates across a temperature range of -55°C to +105°C. It measures 0.65 inches in diameter and 1.32 inches in length, with a two-lead configuration. The component is RoHS compliant and supports a 4000-hour load life at 85°C under full load.
Datasheet Summary Powered by GS/AI
The NR301R332M016FF2 is a radial aluminum electrolytic capacitor from the 300/301 series, designed for switching power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 78 mΩ at 25°C and a rated ripple current of 3.78 A at 85°C. The capacitor has a rated voltage of 16 Vdc, a capacitance of 3300 µF with a tolerance of ±20%, and operates across a temperature range of -55°C to +105°C. It measures 0.65 inches in diameter and 1.32 inches in length, with a two-lead configuration. The component is RoHS compliant and supports a 4000-hour load life at 85°C under full load.