Cornell Dubilier Aluminum Electrolytic PPC203M6R3FG2SAA

Description
For New Design: No Capacitance: 20,000 µF Voltage DC: 9V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
Request a Quote
Description
For New Design: No Capacitance: 20,000 µF Voltage DC: 9V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PPC203M6R3FG2SAA is an ultra-thin polymer aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 20,000 µF and a tolerance of ±20%. It measures 158.8 mm in length, 127 mm in width, and 1.02 mm in thickness, designed for mounting with 3M VHB tape. The capacitor operates from -55 °C to +125 °C, with a load life of 2,000 hours at 125 °C. At 25 °C, it has a maximum ESR of 0.006 Ω at 20 kHz and a ripple current rating of 18 Arms at 20 kHz and 85 °C. It meets MIL-STD-202 for mechanical shock and vibration, with a vibration level of 10g. The terminal material is tin-plated copper.

Datasheet Summary
Powered by GS/AI

The PPC203M6R3FG2SAA is an ultra-thin polymer aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 20,000 µF and a tolerance of ±20%. It measures 158.8 mm in length, 127 mm in width, and 1.02 mm in thickness, designed for mounting with 3M VHB tape. The capacitor operates from -55 °C to +125 °C, with a load life of 2,000 hours at 125 °C. At 25 °C, it has a maximum ESR of 0.006 Ω at 20 kHz and a ripple current rating of 18 Arms at 20 kHz and 85 °C. It meets MIL-STD-202 for mechanical shock and vibration, with a vibration level of 10g. The terminal material is tin-plated copper.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - PPC203M6R3FG2SAA - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
PPC203M6R3FG2SAA
Aluminum Electrolytic PPC203M6R3FG2SAA
For New Design: No Capacitance: 20,000 µF Voltage DC: 9V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
  • For New Design: No
  • Capacitance: 20,000 µF
  • Voltage DC: 9V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Load Life: 2,000 @ 125°C
  • Ripple Current: 18 A @ 20 kHz, 85°C
  • ESR: 6 mΩ @ 20 kHz, 25°C
  • Length: 158.8mm
  • Width: 127mm
  • Thickness: 1.02mm
  • Lead Spacing: 69.8mm
Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 338-PPC203M6R3FG2SAA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-PPC203M6R3FG2SAA-ND
Aluminum - Polymer Capacitors 338-PPC203M6R3FG2SAA-ND
20000µF 6.3V Aluminum - Polymer Capacitors FlatPack, Tabbed 6mOhm 2000 Hrs @ 125°C

20000µF 6.3V Aluminum - Polymer Capacitors FlatPack, Tabbed 6mOhm 2000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number PPC203M6R3FG2SAA 338-PPC203M6R3FG2SAA-ND
Product Name Aluminum Electrolytic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20000 microF 20000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers