Cornell Dubilier Aluminum Electrolytic NR301R681M025EM2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NR301R681M025EM2 is a radial leaded aluminum electrolytic capacitor from the Type 300/301 series, designed for high ripple current in switching power supply outputs. It has a capacitance of 680 µF, a rated voltage of 25 Vdc, an ESR of 160 mΩ at 25°C, and a ripple current rating of 2.17 A at 85°C. The capacitor measures 0.51 in diameter by 1.10 in length, with a lead spacing of 5.00 mm. It operates from -55°C to 105°C and has a 4000-hour load life at 85°C under full load. The case is insulated with polyester and includes an epoxy end seal. The part features a 10% +50% capacitance tolerance and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The NR301R681M025EM2 is a radial leaded aluminum electrolytic capacitor from the Type 300/301 series, designed for high ripple current in switching power supply outputs. It has a capacitance of 680 µF, a rated voltage of 25 Vdc, an ESR of 160 mΩ at 25°C, and a ripple current rating of 2.17 A at 85°C. The capacitor measures 0.51 in diameter by 1.10 in length, with a lead spacing of 5.00 mm. It operates from -55°C to 105°C and has a 4000-hour load life at 85°C under full load. The case is insulated with polyester and includes an epoxy end seal. The part features a 10% +50% capacitance tolerance and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - NR301R681M025EM2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
NR301R681M025EM2
Aluminum Electrolytic NR301R681M025EM2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number NR301R681M025EM2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers