The NLW150-25 is an axial leaded aluminum electrolytic capacitor with a capacitance of 150 µF and a rated voltage of 25 Vdc, designed for industrial applications requiring extended temperature operation and vibration resistance. It has a maximum ESR of 1.80 Ω at 85 ºC and a nominal ripple current of 0.260 A at 120 Hz. The component measures 0.40 x 1.06 inches and operates within a temperature range of -40 ºC to +105 ºC. It features a load life of 1,000 hours at 105 ºC with permissible capacitance change of ±20% and ESR increase up to 200% of the limit. The capacitor uses epoxy end sealing and complies with the NLW series specifications for leakage current, ripple current multipliers, and shelf life.
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 150UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW150-25 | NLW150-25-ND | NLW150-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |