The NLW20-100 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended temperature operation and resistance to vibration. It operates from -40 °C to +105 °C with a rated voltage of 100 Vdc and a capacitance of 20 µF. The maximum ESR at 85 °C is 10.0 Ω, with a nominal ripple current of 0.122 A at 120 Hz. The package dimensions are 0.40 inches in diameter by 1.06 inches in length. The part meets a 1,000-hour load life and shelf life specification at 105 °C, with changes in capacitance, ESR, and DCL limited to ±20% and 200% of limit, respectively. Vibration resistance is rated at 10 to 55 Hz with 0.06 inch amplitude and 10 g maximum in each plane.
20µF 100V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 20UF 100V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW20-100 | NLW20-100-ND | NLW20-100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |