The NLW400-16 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended operating temperatures and resistance to vibration. It operates from -40 °C to +105 °C with a rated voltage of 16 Vdc and a capacitance of 400 µF. The capacitor has an ESR of 0.83 Ω at 85 °C and a nominal ripple current of 0.470 A at 120 Hz. Its dimensions are 0.40 inches in diameter by 1.57 inches in length. It meets load and shelf life specifications of 1,000 hours at 105 °C with capacitance change within ±20% and ESR and DCL doubling. Vibration tolerance is specified at 10 to 55 Hz with 0.06 inch amplitude or 10 g max, for 2 hours per plane.
400µF 16V Aluminum Electrolytic Capacitors Axial, Can 830mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 400UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW400-16 | NLW400-16-ND | NLW400-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |