The NLW35-25 is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 35 µF, designed for industrial applications requiring extended temperature operation from -40 ºC to +105 ºC. It has an ESR maximum of 7.6 Ω at 85 ºC and a ripple current rating of 0.094 A at 120 Hz. The component measures 0.34 inches in diameter and 0.76 inches in length. It features low DCL and ESR, a 1,000-hour load life at 105 ºC, and complies with vibration testing from 10 to 55 Hz at 10 g max in each plane.
35µF 25V Aluminum Electrolytic Capacitors Axial, Can 7.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 35UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW35-25 | NLW35-25-ND | NLW35-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 35 microF | 35 microF | 35 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |