The NR301152U020LV2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 1500 μF, a rated voltage of 20 Vdc, and a case code LV2, measuring 0.73 in diameter by 1.63 in length. It has a maximum ESR of 100 mΩ at 120 Hz and a ripple current rating of 2.26 A at 85⁰C, with a load life of 4000 hours at full load and 85⁰C. The capacitor has a capacitance tolerance of −10% to +75% and a series inductance of 12 to 16 nH. It operates over a temperature range of −55⁰C to +105⁰C and is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301152U020LV2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |