The NLW10-150 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended temperature operation and vibration resistance. It operates from -40°C to +105°C with a rated voltage of 150 Vdc and a capacitance of 10 µF. The part has an ESR maximum of 20 Ω at 120 Hz and a ripple current rating of 0.088 A at 120 Hz. Its dimensions are 0.40 inches in diameter by 0.94 inches in length. It features low leakage current and is rated for 1,000 hours of load life at 105°C with capacitance and ESR changes within ±20% and 200% of limit, respectively. Vibration tolerance is specified from 10 to 55 Hz at 0.06 inches and 10 g max in each plane.
10µF 150V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 10UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW10-150 | NLW10-150-ND | NLW10-150 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |