The NLW35-50 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring high reliability under extended temperatures and vibration. It operates from -40°C to +105°C with a rated voltage of 50 Vdc, capacitance of 35 µF, and a maximum ESR of 5.7 Ω at 85°C. The part supports a ripple current of 0.130 A at 120 Hz and measures 0.34 inches in diameter by 0.88 inches in length. It meets a load life requirement of 1,000 hours at 105°C with capacitance change within ±20%, ESR doubling, and DCL doubling. Vibration resistance is specified at 10 to 55 Hz with 0.06 inch amplitude and 10 g maximum, applied for two hours in each plane.
35µF 50V Aluminum Electrolytic Capacitors Axial, Can 5.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 35UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW35-50 | NLW35-50-ND | NLW35-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 35 microF | 35 microF | 35 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |